EN
  • EN
  • DE

PIC16LC54A-04I/SS

Part No PIC16LC54A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP  /  PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Supply Voltage - Operating 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LC54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LC54A-04I/SS-NDR
Standard Package 67
Win Source Part Number 1085016-PIC16LC54A-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC54A-04I/SS CAD Model

Description

Microchip Technology's PIC16LC54A-04I/SS Microcontroller

The PIC16LC54A-04I/SS is a versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of Microchip's renowned PIC family, known for its user-friendly interface, low power consumption, and reliability.

The PIC16LC54A-04I/SS operates at a speed of 4 MHz, providing a balanced performance for time-sensitive tasks without compromising power efficiency. This specific model comes in an SSOP (Shrink Small Outline Package) with a compact footprint, making it ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures robust performance even in harsh environmental conditions.

At the heart of this MCU is an 8-bit architecture, which is perfect for applications that require straightforward logic and control processes. With a total of 512 words of EPROM, the PIC16LC54A-04I/SS offers ample space for program storage. It also includes 25 bytes of RAM for temporary data storage, which is essential for intermediate calculations and data manipulation.

The MCU features 12 I/O pins, giving developers the flexibility to connect a variety of peripherals and interface with other components. These I/O pins support various functionalities, including digital input/output and analog signal processing, making the PIC16LC54A-04I/SS a versatile choice for projects ranging from simple LED drivers to more complex sensor interfaces.

Embedded systems designers will appreciate the built-in watchdog timer, which helps to ensure that the MCU operates as expected by resetting the system in case of software anomalies or malfunctions. Additionally, the power-saving sleep mode allows the PIC16LC54A-04I/SS to conserve energy when not in active use, making it suitable for battery-powered or energy-sensitive applications.

Overall, the PIC16LC54A-04I/SS from Microchip Technology is a reliable and cost-effective solution for a multitude of embedded system projects. Its combination of performance, power efficiency, and robustness in a small package makes it a smart choice for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess