EN
  • EN
  • DE
  • IT

PIC16LCE623-04I/P

Part No PIC16LCE623-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16LCE623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889541-PIC16LCE623-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LCE623-04I/P CAD Model

Description

Product Overview: PIC16LCE623-04I/P

The PIC16LCE623-04I/P is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with versatility in mind, this microcontroller is ideal for a wide range of applications in the consumer electronics, automotive, industrial, and communication sectors.

Key Features

  • Core: The device is built around a powerful 8-bit architecture that is optimized for low power consumption and high efficiency, making it suitable for battery-powered and energy-conscious applications.
  • Program Memory: It comes with 1.75 KB of on-chip program memory, providing ample space for application code and data storage.
  • Data Memory: The MCU is equipped with 64 bytes of data RAM, ensuring smooth operation and data handling for complex tasks.
  • EEPROM: With 128 bytes of EEPROM, the PIC16LCE623-04I/P allows for non-volatile data storage, which is essential for applications requiring data retention after power cycles.
  • I/O Ports: The microcontroller features several general-purpose I/O ports that can be configured for various peripheral functions, offering flexibility in interfacing with external devices.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, accommodating a broad spectrum of power supply conditions.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in extreme environmental conditions.
  • Packaging: The PIC16LCE623-04I/P is available in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.
  • Speed: This MCU variant has a clock speed of 4 MHz, providing a balance between performance and power consumption.

Applications

The versatility of the PIC16LCE623-04I/P makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Smart sensors
  • Medical devices

Microchip's commitment to quality and long-term availability makes the PIC16LCE623-04I/P a reliable choice for designers and engineers looking to create products with a competitive edge. With its robust feature set and flexible I/O options, this MCU is well-suited for both simple and complex applications that require a dependable and efficient microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess