EN
  • EN
  • DE

PIC16LF1507-E/SS

Part No PIC16LF1507-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1507
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1507ESS
Standard Package 67
Win Source Part Number 1319107-PIC16LF1507-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1507-E/SS CAD Model

Description

Product Overview: PIC16LF1507-E/SS

The PIC16LF1507-E/SS is a high-performance, 8-bit microcontroller from the esteemed manufacturer Microchip Technology. This device is part of the PIC16F family, which is renowned for its versatility and reliability in a wide range of applications. The 'LF' series, in particular, indicates that this microcontroller is a low-power variant, making it an excellent choice for energy-sensitive projects.

Key Features

  • CPU: The PIC16LF1507 is built around a powerful 8-bit processor that can operate at a maximum speed of 20 MHz. This ensures swift processing and response times for time-critical tasks.
  • Memory: It comes equipped with 3.5 KB of flash memory for program storage, along with 256 bytes of EEPROM for data storage which can withstand high endurance.
  • I/O Ports: The microcontroller provides 18 I/O pins, giving designers the flexibility to connect a variety of peripherals and components.
  • Timers: Integrated into the IC are various timers, including a 16-bit timer, and other peripherals that support complex timing operations.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 12 channels is included, allowing for precise conversion of analog signals to digital data for processing.
  • Communication: For communication purposes, the device supports I2C, SPI, and UART protocols, making it capable of interfacing with a broad range of sensors and devices.
  • Power Management: The PIC16LF1507-E/SS operates at a voltage range of 1.8V to 3.6V, which is indicative of its low-power architecture. Additionally, it features Power-Saving Sleep mode to further reduce energy consumption when the device is inactive.

Package and Applications

The microcontroller is offered in an SSOP-20 (Shrink Small Outline Package) with a compact footprint, suitable for space-constrained applications. This makes it an ideal choice for industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) endpoints where efficiency and small size are critical.

With its robust feature set and low-power operation, the PIC16LF1507-E/SS from Microchip Technology is a versatile microcontroller solution that can meet the demands of a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess