EN
  • EN
  • DE
  • IT

PIC16LF1518T-I/MV

Part No PIC16LF1518T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UQFN (4x4)
Win Source Part Number 1088606-PIC16LF1518T-I/MV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1518T-I/MV CAD Model

Description

Microchip Technology's PIC16LF1518T-I/MV Microcontroller

The PIC16LF1518T-I/MV is a high-performance, low-power microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This particular model is part of the expansive PIC microcontroller family, which is well-known for its versatility and reliability in various embedded system applications. The PIC16LF1518T-I/MV is designed to cater to a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and more.

This MCU operates with an enhanced mid-range 8-bit architecture and is equipped with a comprehensive set of features. It has a 14 KB flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, which provide ample space for program storage and data manipulation. The device operates on a wide voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered and portable applications where power consumption is critical.

The PIC16LF1518T-I/MV also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. It also has two comparators, a 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as I²C, SPI, and EUSART, which provide excellent connectivity options for various peripherals and external devices.

For enhanced functionality, the microcontroller features a 25 mA high-current sink/source for direct LED drive, a 32 MHz internal oscillator, and various timers/counters. The device also supports multiple idle and sleep modes, which are essential for reducing power consumption and extending battery life in portable applications.

Microchip's commitment to quality is evident in the PIC16LF1518T-I/MV's extended temperature range, operating from -40°C to +125°C, ensuring reliability across diverse environmental conditions. The MCU comes in a 28-pin UQFN package, offering a compact footprint for space-constrained applications.

In summary, the PIC16LF1518T-I/MV from Microchip Technology is a feature-rich, power-efficient microcontroller that is well-suited for a multitude of embedded system applications. Its robust architecture, combined with its extensive peripheral set and low-power operation, makes it an excellent choice for designers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8538 $50.0994
32+ $3.1621 $101.1872
49+ $3.0632 $150.0968
68+ $2.9644 $201.5792
88+ $2.8656 $252.1728
117+ $2.5692 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess