EN
  • EN
  • DE
  • IT

PIC16LF1823-E/SL

Part No PIC16LF1823-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1238083-PIC16LF1823-E/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1823
Introduction Date March 05, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF1823-E/SL CAD Model

Description

Microchip Technology's PIC16LF1823-E/SL Microcontroller

The PIC16LF1823-E/SL is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance in a compact package. This microcontroller is part of the enhanced PIC16 family and is well-suited for a variety of applications ranging from consumer electronics to industrial control systems due to its rich set of features and low power consumption.

Key Features:

  • High-Performance RISC CPU: The device boasts a reduced instruction set computer (RISC) architecture, which enables the execution of most instructions in a single cycle, resulting in high throughput and efficient use of memory.
  • Memory: It comes with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 128 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O and Peripherals: The microcontroller includes 12 I/O pins, which can be configured with various peripheral functions such as timers, serial communication modules (EUSART/I2C/SPI), and 10-bit Analog-to-Digital Converters (ADC).
  • Enhanced Features: Enhanced features include an internal oscillator, Power-On Reset (POR), Brown-Out Reset (BOR), and a watchdog timer, all of which contribute to the system's reliability and reduce the need for additional external components.
  • Low Power Consumption: With its nanoWatt XLP technology, the PIC16LF1823-E/SL excels in power-sensitive applications, offering multiple power-saving modes to extend battery life in portable devices.

Applications:

The flexibility of the PIC16LF1823-E/SL makes it an ideal choice for a wide array of applications, such as:

  • Automotive systems
  • Home appliances
  • Medical devices
  • Industrial automation and control
  • Consumer electronics

The PIC16LF1823-E/SL is available in a 14-pin SOIC package, ensuring ease of integration into various designs. With its robust feature set and Microchip's commitment to quality, this microcontroller is a reliable and cost-effective solution for designers looking to optimize their products for performance and power efficiency.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess