Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 800MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent 35mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 132121-SY100S331JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S331JC CAD Model

Description

Microchip Technology SY100S331JC: A Robust Quad Differential Line Receiver

The SY100S331JC from Microchip Technology is a high-performance quad differential line receiver designed for applications requiring ultra-fast and accurate data transmission. This device is part of Microchip's SY100S series, which is known for its exceptional speed and reliability in demanding environments.

Key Features

  • High-Speed Operation: The SY100S331JC operates at exceptional speeds, making it suitable for high-frequency data transmission applications.
  • Quad Channels: This component features four independent line receivers, providing flexibility and scalability in system design.
  • Differential Inputs: The differential inputs ensure improved noise immunity and allow for longer cable runs without compromising signal integrity.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs offer fast switching times and low power consumption.
  • Power Supply Range: It is compatible with a wide range of power supplies, typically between 4.5V and 5.5V, accommodating various system requirements.
  • Temperature Range: The SY100S331JC is operational over an extended temperature range, making it suitable for industrial applications.

Applications

The SY100S331JC is ideal for high-speed digital systems that require robust and precise data transmission. It is commonly used in:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • Computer networking
  • Military and aerospace electronics

Product Specifications

The SY100S331JC comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into various circuit designs. The device's performance is characterized by its low propagation delay and minimal skew, which are critical for synchronous data transmission. Additionally, the SY100S331JC is designed to interface with Microchip's SY100S series of high-speed logic devices, allowing for seamless integration into existing systems or new designs requiring high-speed logic solutions.

Microchip Technology's commitment to quality and performance is evident in the SY100S331JC, making it a reliable choice for engineers and designers looking for a high-speed quad differential line receiver.

You May Also Be Interested in

Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.4329
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention