EN
  • EN
  • DE

PIC16LF18346-E/GZ

Part No PIC16LF18346-E/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 18
Family Name PIC16LF18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851684-PIC16LF18346-E/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346-E/GZ CAD Model

Description

Microchip Technology PIC16LF18346-E/GZ Microcontroller

The PIC16LF18346-E/GZ is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels product family and is a versatile solution for developers looking for a device with robust features in a compact package.

Featuring a CPU speed of up to 32MHz and equipped with 28KB of flash program memory, the PIC16LF18346-E/GZ provides ample space for complex applications and the flexibility to handle various tasks efficiently. The device also includes 2048 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles.

One of the standout features of this MCU is its extensive set of peripherals. It boasts two Capture/Compare/PWM (CCP) modules, two Complementary Waveform Generators (CWG), a Numerically Controlled Oscillator (NCO), and four Configurable Logic Cells (CLC) that enable functional customization and reduce the need for additional components in the system design. Additionally, it offers a 12-bit Analog-to-Digital Converter with Computation (ADCC) for precise analog sensor integration and two 10-bit PWMs for accurate control applications.

The PIC16LF18346-E/GZ supports advanced communication protocols, including I2C, SPI, and EUSART, which are vital for modern embedded systems that require seamless data transfer and connectivity. The device also features a 32-bit Multi-Voltage High-Endurance (MVE) memory segment, which is designed for data storage that demands high write endurance.

For applications where power consumption is critical, the PIC16LF18346-E/GZ excels with its low-power modes and Power-Saving Sleep mode. Its wide operating voltage range of 1.8V to 3.6V allows for flexibility in power supply design and ensures compatibility with various system architectures.

Packaged in a 20-pin UQFN package, the PIC16LF18346-E/GZ is ideal for space-constrained applications, such as portable devices, IoT endpoints, and automation control systems. With its rich set of integrated features and Microchip's commitment to quality, this MCU is a reliable choice for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess