EN
  • EN
  • DE

PIC16LF84

Part No PIC16LF84
Manufacturer Microchip Technology
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238132-PIC16LF84
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF84 CAD Model

Description

Microchip Technology's PIC16LF84 Microcontroller

The PIC16LF84 from Microchip Technology is a versatile and powerful 8-bit microcontroller that provides a robust solution for a wide range of embedded applications. This microcontroller is part of the PIC16 family, known for its user-friendly interface, low-power consumption, and high performance.

Key Features:

  • EEPROM Memory: The PIC16LF84 comes with 64 bytes of data EEPROM, providing a convenient non-volatile storage option for data that must be retained across power cycles.
  • Program Memory: It boasts 1K words (x14) of flash program memory, allowing for efficient program storage and easy in-circuit updates.
  • I/O Ports: The device features 13 I/O pins which provide ample flexibility for interfacing with external peripherals and devices.
  • Timer: An integrated 8-bit timer with a prescaler gives the user additional control for timing-related tasks.
  • Watchdog Timer: A built-in watchdog timer helps in maintaining reliable operation by resetting the microcontroller in the event of software anomalies.
  • Oscillator Options: The PIC16LF84 supports a range of oscillator configurations, including LP, XT, HS, and RC modes, allowing for tailored clock solutions to match specific application requirements.

Low Power Consumption:

Designed with power efficiency in mind, the PIC16LF84 operates in a low-power (LF) version, which is optimized for battery-powered and power-sensitive applications. This ensures that devices can run for extended periods on limited power sources, making it an ideal choice for portable and remote sensing applications.

Applications:

The flexibility and feature set of the PIC16LF84 make it suitable for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors
  • Home automation devices

Overall, the PIC16LF84 microcontroller is a reliable and cost-effective solution that provides designers with a balance of performance and power consumption, making it a go-to choice for developing sophisticated and efficient embedded systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess