EN
  • EN
  • DE

PIC16LF877

Part No PIC16LF877
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348604-PIC16LF877
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF877 CAD Model

Description

The PIC16LF877 microcontroller from Microchip Technology is a powerful and versatile 8-bit CMOS FLASH/EEPROM device, well-suited for a wide range of applications in embedded systems. This microcontroller is part of Microchip's extensive PIC family and is known for its low-power consumption and high performance.

Key Features

  • High-Performance RISC CPU: The PIC16LF877 features a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, enhancing the overall speed and efficiency of the device.
  • Memory: It comes with 14KB of program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex applications and data storage.
  • I/O Ports: The device boasts 33 dedicated input/output pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with eight channels gives the microcontroller the ability to convert analog signals into digital data for processing.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I²C, enabling easy connectivity with other microcontrollers and devices.
  • Timers: Equipped with three timers, the PIC16LF877 can handle tasks that require precise timing and scheduling without burdening the main processor.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Power-down modes, ensure that the microcontroller can operate efficiently in battery-powered applications.

Applications

The PIC16LF877 is ideal for applications that require robust control capabilities and minimal power usage. It is commonly used in automation systems, consumer electronics, automotive applications, and industrial control systems. Its rich set of features also makes it a perfect choice for developing prototypes and educational projects, where flexibility and low cost are essential.

Conclusion

With its extensive feature set and low power consumption, the PIC16LF877 from Microchip Technology represents a reliable and cost-effective solution for designers looking to implement complex logic in a compact form factor. Its adaptability and ease of use continue to make it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1739 $65.8695
11+ $10.8096 $118.9056
17+ $10.4712 $178.0104
23+ $10.1340 $233.0820
30+ $9.7956 $293.8680
40+ $8.7826 $351.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess