Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238140-PIC16LF877A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF877A CAD Model

Description

PIC16LF877A Microcontroller from Microchip Technology

The PIC16LF877A is a powerful 8-bit microcontroller that offers a versatile and cost-effective solution for a wide range of embedded applications. Manufactured by Microchip Technology, this microcontroller is part of the renowned PIC family, known for its ease of use and robust performance.

The PIC16LF877A features 14KB of flash memory, which provides ample space for application code, and 368 bytes of RAM, ensuring smooth operation and data handling. The device also includes 256 bytes of EEPROM, allowing for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

With its 33 input/output (I/O) pins, the PIC16LF877A offers great flexibility for interfacing with a variety of peripherals and sensors. The microcontroller supports a wide range of communication protocols, including USART for serial communication, SPI for high-speed synchronous data transfer, and I²C for multi-master communication.

One of the key features of the PIC16LF877A is its 10-bit Analog-to-Digital Converter (ADC), which provides up to 8 channels for interfacing with analog sensors and converting their readings into digital values for processing. This makes the microcontroller an excellent choice for applications such as data acquisition systems, sensor interfaces, and instrumentation.

The device operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. Its low-power consumption is further enhanced by a range of power-saving features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and selectable sleep and idle modes.

In terms of programming and development, the PIC16LF877A is supported by Microchip's MPLAB IDE and a wide range of third-party tools, ensuring a smooth development process. The microcontroller also supports in-circuit debugging and programming, which simplifies testing and deployment.

Overall, the PIC16LF877A is a versatile and reliable microcontroller that provides a perfect balance between performance and power consumption, making it an ideal choice for designers looking to optimize their embedded systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention