Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088758-PIC18F24K20-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20-E/ML CAD Model

Description

Microchip Technology's PIC18F24K20-E/ML Microcontroller

The PIC18F24K20-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency, versatility, and power in a compact package. This microcontroller is part of the popular PIC18F family, known for its enhanced flash microcontrollers with nanoWatt XLP technology, which provides one of the industry's lowest levels of power consumption.

Featuring a robust 8-bit architecture, the PIC18F24K20-E/ML is designed to execute powerful instructions in a single clock cycle, enabling faster system throughput while maintaining low power consumption. The microcontroller operates at a maximum frequency of 64 MHz with a wide operating voltage range from 1.8V to 5.5V, which makes it suitable for a diverse range of applications, from battery-operated devices to industrial control systems.

This MCU comes equipped with 16 KB of flash memory, providing ample space for application code, and 768 bytes of RAM for efficient data handling. The EEPROM size is 256 bytes, which is perfect for storing non-volatile data that must be preserved during power cycles. Its 24-pin QFN (Quad Flat No-lead) package allows for a compact design footprint, making it ideal for space-constrained applications.

Connectivity and interface options are robust on the PIC18F24K20-E/ML, featuring serial communication interfaces such as SPI (Serial Peripheral Interface) and I2C for easy integration with peripherals. Additionally, it offers 2 comparators, 10-bit Analog-to-Digital Converters (ADC) with up to 10 channels, and Capture/Compare/PWM (CCP) modules for enhanced control applications.

With its integrated Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Programmable Brown-out Reset (BOR), the MCU ensures reliable operation under varying power conditions. The device also supports in-circuit debugging and programming, which simplifies development and reduces time-to-market.

The PIC18F24K20-E/ML is an excellent choice for designers looking for a robust, low-power, and feature-rich microcontroller for their next project. Whether it's for automotive systems, consumer electronics, or industrial automation, this MCU from Microchip Technology delivers top-notch performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1408 $66.2528
39+ $3.3975 $132.5025
59+ $3.2915 $194.1985
82+ $3.1853 $261.1946
106+ $3.0790 $326.3740
141+ $2.7606 $389.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,661 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention