EN
  • EN
  • DE

PIC18F2585-E/SO

Part No PIC18F2585-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F2585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F2585-E/SO-NDR
Standard Package 27
Win Source Part Number 1085078-PIC18F2585-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2585-E/SO CAD Model

Description

Microchip Technology's PIC18F2585-E/SO Microcontroller

The PIC18F2585-E/SO from Microchip Technology is a high-performance microcontroller that integrates advanced features and robust functionality into a small, surface-mount package. This 8-bit microcontroller is based on the popular PIC architecture and is designed to cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Enhanced Flash Memory: The PIC18F2585-E/SO comes with 32 KB of flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • High Computational Performance: With a maximum CPU speed of 40 MHz, this microcontroller delivers the power necessary to handle demanding tasks and real-time processing requirements.
  • Extended Temperature Range: The device operates reliably across a broad temperature range, making it suitable for harsh environments.
  • Robust Peripheral Set: It includes a variety of built-in peripherals such as a 10-bit A/D converter, multiple PWM channels, and serial communication interfaces like USART, SPI, and I2C, enabling versatile connectivity and control options.
  • Power Management Features: The microcontroller offers power-saving modes, including idle and sleep modes, which help reduce power consumption for battery-powered applications.
  • SOIC Package: Housed in a Small Outline Integrated Circuit (SOIC) package, the PIC18F2585-E/SO is ideal for space-constrained applications.

Applications

The PIC18F2585-E/SO is adept at managing complex tasks and is often used in:

  • Automotive control systems
  • Industrial automation
  • Home appliance control
  • Smart sensors and instrumentation
  • Communication systems

Programming and Development Support

Microchip Technology provides comprehensive development tools for the PIC18F2585-E/SO, including integrated development environments (IDEs), in-circuit debuggers, and programmers. These tools, along with extensive documentation and a supportive online community, make it easier for engineers and developers to bring their products to market quickly and efficiently.

Overall, the PIC18F2585-E/SO is a versatile and reliable microcontroller that offers a balanced mix of performance, memory, and peripheral integration to meet the needs of a wide array of embedded system applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess