Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210115-PIC18F25K20-E/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F25K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20-E/SO CAD Model

Description

Image of PIC18F25K20-E/SO Microcontroller

The PIC18F25K20-E/SO is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This versatile MCU is designed to cater to a wide range of applications, from simple to complex, owing to its rich feature set and powerful architecture. It comes in a 28-pin SOIC package, making it a compact solution for space-constrained applications.

With an enhanced mid-range 8-bit architecture, the PIC18F25K20-E/SO offers a perfect balance between performance and power consumption. It operates at a speed of up to 64 MHz with a 16 MHz internal oscillator, providing a robust platform for applications that require swift and efficient processing capabilities.

One of the key features of this microcontroller is its 32 KB of Flash memory, which provides ample space for application code. Additionally, it is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power-off scenarios. The device also includes an array of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling precise analog signal measurement.

The PIC18F25K20-E/SO also boasts advanced features like a Capture/Compare/PWM (CCP) module, Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules. These features make it particularly suitable for interfacing with various sensors, actuators, and communication modules.

For safety-critical applications, the microcontroller includes several built-in protection mechanisms such as Power-on Reset (POR), Brown-out Reset (BOR), and an Extended Watchdog Timer (WDT) to ensure reliable operation. Furthermore, it supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) features for easier development and troubleshooting.

Overall, the PIC18F25K20-E/SO from Microchip Technology is an excellent choice for designers looking for a high-performance, feature-rich MCU that can meet the demands of a wide range of embedded systems. Its combination of processing power, memory options, and versatile peripherals make it a go-to solution for innovative and efficient product development.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention