EN
  • EN
  • DE

PIC18F25K20T-E/ML

Part No PIC18F25K20T-E/ML
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833817-PIC18F25K20T-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20T-E/ML CAD Model

Description

Microchip Technology's PIC18F25K20T-E/ML Microcontroller

The PIC18F25K20T-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This MCU is part of the popular PIC18F series, which is designed to provide an optimal balance between power consumption and processing capabilities. The PIC18F25K20T-E/ML is particularly suitable for embedded systems that require a compact footprint without compromising on functionality.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 64MHz
  • Number of I/O: 24
  • Program Memory Size: 32KB (16K x 16)
  • EEPROM Size: 256 x 8
  • RAM Size: 1536 x 8
  • Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
  • Data Converters: A/D 10x10b
  • Oscillator Type: External
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 28-VQFN Exposed Pad

The PIC18F25K20T-E/ML features an enhanced flash program memory that is ideal for real-time applications due to its self-read/write capability. This MCU is equipped with a 10-bit, 10-channel Analog-to-Digital Converter (ADC), which allows for precise sensor readings and analog input conversion. Additionally, it offers various communication interfaces, including SPI, I²C, and USART, making it easy to interface with other devices and peripherals.

One of the notable advantages of the PIC18F25K20T-E/ML is its nanoWatt Technology, which provides multiple power management options to enable the design of energy-efficient applications. This technology, combined with the MCU's low-power operation modes, ensures that the device can be used in power-sensitive designs such as portable devices, battery-operated products, and remote sensors.

The MCU's robust design and extended temperature range make it an excellent choice for challenging environments, ensuring reliable operation under various conditions. With its QFN packaging, the PIC18F25K20T-E/ML is also ideal for space-constrained applications.

Overall, the PIC18F25K20T-E/ML from Microchip Technology is a powerful and flexible microcontroller that provides designers with a scalable solution for a broad range of embedded systems, from consumer electronics to industrial control systems.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess