EN
  • EN
  • DE

PIC18F45K20-I/P

Part No PIC18F45K20-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 40-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DIP-40
Win Source Part Number 037262-PIC18F45K20-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC18F45K20-I/P CAD Model

Description

Microchip Technology's PIC18F45K20-I/P Microcontroller

The PIC18F45K20-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both versatility and power efficiency for a wide range of embedded applications. This 8-bit MCU is built on Microchip's advanced PIC18 architecture and comes in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping as well as production runs.

Core Features:

  • CPU Speed: The PIC18F45K20-I/P operates at a maximum speed of 64 MHz with a 16 MIPS (Million Instructions Per Second) performance, ensuring swift processing capabilities for complex tasks.
  • Program Memory: It boasts 32KB of flash program memory, allowing ample space for application code and data storage.
  • RAM: Equipped with 1536 bytes of RAM, this MCU provides sufficient working memory for data manipulation and buffer storage.
  • Data EEPROM: With 256 bytes of data EEPROM, it is well-suited for non-volatile storage needs, such as storing configuration parameters.
  • I/O Pins: The device features 35 general-purpose I/O pins, offering flexibility for interfacing with a wide array of peripherals and sensors.
  • 10-bit ADC: An integrated 10-bit Analog-to-Digital Converter with up to 13 channels allows for precise analog signal measurement, ideal for sensor interfacing and data acquisition tasks.

Advanced Peripherals:

  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication.
  • Two Comparators with selectable voltage reference for analog comparisons.

Power Management:

The PIC18F45K20-I/P supports multiple power modes, including Power Managed modes, to optimize power consumption for battery-powered or energy-sensitive applications. Its wide operating voltage range of 2.0V to 5.5V allows for flexibility in various power environments.

Development Support:

Microchip provides robust development tools for the PIC18F45K20-I/P, including the MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 In-Circuit Debugger. These tools facilitate programming, debugging, and development, accelerating time-to-market for products using this microcontroller.

With its rich feature set and Microchip's commitment to quality, the PIC18F45K20-I/P is an ideal choice for engineers and hobbyists looking to develop applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess