EN
  • EN
  • DE

PIC18F8631-I/PT

Part No PIC18F8631-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348615-PIC18F8631-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F8631-I/PT CAD Model

Description

The PIC18F8631-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded applications. This particular model is part of the advanced PIC18F family, which is well-suited for projects that require complex algorithms and a variety of interfacing options.

Key Features:

  • Core: The device comes with a powerful PIC18 core, offering a maximum CPU speed of 40 MHz. It operates at a voltage range of 4.2V to 5.5V, ensuring reliable performance across different power conditions.
  • Memory: It is equipped with 48 KB of flash memory, providing ample space for application code, and 3936 bytes of RAM for efficient data handling and processing.
  • Digital Peripherals: The microcontroller includes 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), multiple PWM outputs, and a variety of timers, enhancing its capability to manage a range of digital tasks.
  • Communication Interfaces: With built-in support for I2C, SPI, and UART protocols, the PIC18F8631-I/PT facilitates seamless communication with other devices, sensors, and peripherals.
  • Package: Encased in a 64-pin TQFP (Thin Quad Flat Pack) package, it offers a compact footprint while still providing numerous I/O options for interfacing with external components.
  • Temperature Range: The device is designed to operate reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The versatility of the PIC18F8631-I/PT makes it ideal for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Applications
  • Robotics
  • Home Automation
  • Medical Devices
  • Consumer Electronics

With its robust set of features and capabilities, the PIC18F8631-I/PT microcontroller from Microchip Technology is a dependable choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess