EN
  • EN
  • DE

LM108AHRQMLV

Part No LM108AHRQMLV
Manufacturer Texas Instruments
Description Op Amp Single Precision Amplifier ±20V 8-Pin TO-99 Tray / LM108/LM108AQML Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196672-LM108AHRQMLV
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM108A
Introduction Date April 16, 1999
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM108AHRQMLV CAD Model

Description

The LM108AHRQMLV is a high-performance operational amplifier from Texas Instruments, designed to offer precision and stability for a wide range of applications. This component is part of TI's commitment to providing advanced technology in the field of analog signal processing. The LM108AHRQMLV is characterized by its low input offset voltage and drift, making it ideal for applications requiring accurate and consistent performance over time and temperature.

Key Features

  • Low Input Offset Voltage: The device boasts a minimal input offset voltage, which significantly reduces error in signal amplification and processing tasks.
  • Temperature Stability: With a design focused on maintaining performance across a wide temperature range, the LM108AHRQMLV ensures reliable operation in varying environmental conditions.
  • High Gain Bandwidth Product: The operational amplifier provides a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies without compromising gain.
  • Low Noise: The device offers low noise performance, which is critical for high-fidelity and precision applications.
  • Robust Power Supply Rejection Ratio (PSRR): The LM108AHRQMLV exhibits excellent power supply rejection, ensuring that fluctuations in the power supply do not adversely affect the amplifier's output.

Applications

The LM108AHRQMLV is versatile and can be used in various applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Instrumentation
  • Analog Processing Circuits
  • Precision Filters
  • Audio Electronics

Quality and Reliability

Texas Instruments ensures that the LM108AHRQMLV meets the highest quality and reliability standards. The product undergoes rigorous testing and validation processes to guarantee performance in critical applications. As a result, customers can trust the LM108AHRQMLV for their precision analog requirements.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team. The LM108AHRQMLV is not just a component; it's a solution designed to elevate the performance and efficiency of your electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $475.4750 $475.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess