EN
  • EN
  • DE

PIC18LF2321-I/SS

Part No PIC18LF2321-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SSOP / MCU 8-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792145-PIC18LF2321-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2321
Introduction Date July 28, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2321-I/SS CAD Model

Description

Microchip Technology's PIC18LF2321-I/SS Microcontroller

The PIC18LF2321-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed for embedded applications requiring a rich feature set and efficient operation. It is part of Microchip's extensive PIC18 family, known for its robust architecture, wide range of peripherals, and ease of use.

This particular model, housed in an SSOP-28 (Shrink Small Outline Package) form factor, offers a compact solution for space-constrained applications. With its low-power design, the PIC18LF2321-I/SS is particularly well-suited for battery-operated devices, where power efficiency is paramount.

Key Features:

  • Enhanced Flash Memory: The device comes with 4 KB of self-programmable Enhanced Flash memory, providing ample space for complex application code and data storage while allowing for easy updates and field reprogramming.
  • High-Performance RISC CPU: The MCU features a CISC architecture with an 8-bit, fully static, enhanced flash microcontroller, which delivers the processing power needed for demanding applications, while maintaining low power consumption.
  • Rich Peripheral Set: It includes a variety of built-in peripherals such as two analog comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, two Capture/Compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I2C communication, and a USART module for serial communication.
  • Extended Temperature Range: The PIC18LF2321-I/SS operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Power Management Features: With features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and programmable Low Voltage Detect (LVD), the MCU ensures reliable operation under varying power conditions.

Microchip's PIC18LF2321-I/SS is ideal for developers looking for a microcontroller that offers a balance between performance and power consumption. Its extensive feature set and small package make it a perfect choice for applications like industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

With Microchip's MPLAB® Integrated Development Environment (IDE) support, developers can take advantage of a full suite of development tools to streamline the programming and debugging process, bringing products to market faster and more efficiently.

Overall, the PIC18LF2321-I/SS is a testament to Microchip's commitment to providing innovative, high-quality components that empower designers to create sophisticated electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess