EN
  • EN
  • DE

PIC18LF27K40T-I/ML

Part No PIC18LF27K40T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF27
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF27K40T-I/ML-ND,PIC18LF27K40T-I/MLCT,PIC18LF27K40T-I/MLTR,PIC18LF27K40T-I/MLDKR
Standard Package 1,600
Win Source Part Number 1319232-PIC18LF27K40T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF27K40T-I/ML CAD Model

Description

Product Overview: PIC18LF27K40T-I/ML - Microchip Technology

The PIC18LF27K40T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This 8-bit MCU is part of the PIC18 family and is designed to operate with low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.

Key Features:

  • Core: The device features a PIC18 core with a maximum CPU speed of 64 MHz, providing a robust platform for executing complex algorithms and processing data efficiently.
  • Memory: It comes equipped with 128 KB of Flash memory and 3,584 bytes of RAM, offering ample space for program storage and smooth operation of applications.
  • I/O Pins: The MCU includes 35 I/O pins, allowing for versatile connectivity options and interfacing with a variety of peripherals and sensors.
  • Communication Interfaces: It supports multiple communication protocols such as SPI, I2C, and UART, enabling easy integration into communication networks.
  • 10-bit ADC: An integrated 35-channel, 10-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Timers and PWM: The device features four timers and three Enhanced Capture/Compare/PWM (ECCP) modules, useful for timing-related functions and PWM outputs for motor control and LED dimming.
  • Temperature Range: This MCU operates over an extended temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: The PIC18LF27K40T-I/ML comes in a 28-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the PIC18LF27K40T-I/ML makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its low-power capabilities and robust feature set enable developers to design efficient and reliable products for today's demanding market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5035 $52.5525
35+ $2.8747 $100.6145
54+ $2.7849 $150.3846
75+ $2.6950 $202.1250
96+ $2.6052 $250.0992
129+ $2.3357 $301.3053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess