EN
  • EN
  • DE
  • IT

PIC24F16KM204-E/ML

Part No PIC24F16KM204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 22x10b/12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24F16KM204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889760-PIC24F16KM204-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC24F16KM204-E/ML CAD Model

Description

The PIC24F16KM204-E/ML is a high-performance, 16-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of Microchip's extensive PIC24F family, known for its robust architecture, wide range of features, and versatility in various applications.

Key Features

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Comes with 16 KB of flash memory and 2 KB of RAM, suitable for handling complex algorithms and data-intensive operations.
  • Digital Communication: Multiple communication interfaces including I²C, SPI, and UART for easy integration with peripherals and other devices.
  • Timers and PWM: Features timers and up to 9 output compare/PWM functions for precise event timing and motor control applications.
  • Analog Features: Equipped with a 10-bit, 12-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and converting their signals into digital data.
  • Power Management: Enhanced power management features such as multiple power modes and an on-chip voltage regulator allow for efficient power consumption.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), making it reliable for use in harsh environments.
  • Package: Available in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

Applications

The PIC24F16KM204-E/ML is ideal for a variety of applications, including industrial control systems, automotive applications, medical devices, and consumer electronics. Its robust feature set and power efficiency make it a go-to choice for designers looking for a microcontroller that can perform reliably in demanding conditions.

Design Support

Microchip Technology provides extensive support for the PIC24F16KM204-E/ML, including development tools, software libraries, and a strong community forum. Engineers can take advantage of the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess