EN
  • EN
  • DE

PIC24HJ64GP502T-I/SO

Part No PIC24HJ64GP502T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24HJ64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ64GP502T-I/SOTR
Standard Package 1,600
Win Source Part Number 1319031-PIC24HJ64GP502T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP502T-I/SO CAD Model

Description

Microchip Technology PIC24HJ64GP502T-I/SO

The PIC24HJ64GP502T-I/SO is a high-performance, 16-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed to deliver exceptional power efficiency and processing capability, this microcontroller is an ideal choice for a wide range of applications, including industrial control systems, automotive applications, and IoT devices.

Key Features

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, and a 24-bit instruction word, which allows for a wide range of computational tasks to be handled efficiently.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, providing ample space for complex applications and data buffering.
  • Speed: The microcontroller offers a maximum CPU speed of 40 MIPS, ensuring swift execution of instructions and real-time performance in demanding scenarios.
  • Operating Voltage: The operating voltage range is 2.0V to 3.6V, which caters to low-power applications and helps in reducing the overall power consumption of the system.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable operation even in harsh environmental conditions.
  • Packaging: The PIC24HJ64GP502T-I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology and helps in saving board space.
  • Peripherals: This microcontroller is equipped with rich peripheral features including UART, SPI, I2C modules, and PWM outputs, which facilitate easy communication and control.
  • Analog Features: It also includes a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), which provides accurate analog sensing capabilities.
  • Timers: Multiple 16-bit and 32-bit timers are embedded, supporting precise timing operations and event counting.
  • Interrupts: An extensive interrupt handling architecture ensures timely response to internal and external events.

Applications

The PIC24HJ64GP502T-I/SO is versatile enough to be used in a variety of applications, from sophisticated motor control systems to resource-constrained battery-operated devices. Its robust feature set also makes it an excellent choice for sensor interfacing, advanced communication systems, and complex user interfaces.

With its combination of performance, memory, and integrated peripherals, the PIC24HJ64GP502T-I/SO from Microchip Technology stands out as a microcontroller that can meet the needs of developers and engineers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess