EN
  • EN
  • DE

PIC32MK0256GPG048T-I/Y8X

Part No PIC32MK0256GPG048T-I/Y8X
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP / MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tape & Reel
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 18x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC32MK0256GPG048
Standard Package 1,600
REACH Status REACH Unaffected
Win Source Part Number 1350409-PIC32MK0256GPG048T-I/Y8X
Ultra Librarian 3D Model Ultra Librarian PIC32MK0256GPG048T-I/Y8X CAD Model

Description

Microchip Technology PIC32MK0256GPG048T-I/Y8X

The PIC32MK0256GPG048T-I/Y8X is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of motor control applications and general-purpose applications that require a high level of integration. This MCU is part of the PIC32MK family, which is known for its robust performance and flexibility.

At the heart of the PIC32MK0256GPG048T-I/Y8X is a 32-bit MIPS microAptiv core, which provides the computational horsepower necessary for complex algorithms and real-time processing. This core operates at a maximum frequency of 120 MHz, ensuring swift execution of instructions and efficient handling of multiple tasks.

The device comes equipped with 256 KB of Flash memory, providing ample space for application code and data storage, and 64 KB of RAM for high-speed data operations. This combination allows for a balance between program complexity and real-time execution, making the MCU suitable for a wide array of applications.

One of the standout features of the PIC32MK0256GPG048T-I/Y8X is its advanced motor control peripherals. These include multiple PWM channels, analog-to-digital converters (ADCs) with high resolution, and digital signal processing (DSP) capabilities, which are essential for precise motor control and power conversion applications.

The MCU also boasts a rich set of communication interfaces, including I2C, SPI, UART, and CAN, enabling it to connect with various peripherals and other microcontrollers. This connectivity is crucial for modern applications that require data exchange and interoperability with other systems.

The PIC32MK0256GPG048T-I/Y8X is available in a 48-pin QFN package and is characterized by an extended temperature range (-40°C to 85°C), making it suitable for use in harsh environments. Its low-power design and power-saving modes also help in extending the life of battery-powered devices.

In summary, the PIC32MK0256GPG048T-I/Y8X from Microchip Technology is a versatile and powerful MCU that offers a perfect blend of performance, memory, and peripherals, making it an ideal choice for engineers looking to develop advanced motor control systems, industrial automation, IoT devices, and a myriad of other high-performance applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess