EN
  • EN
  • DE
  • IT

PIC32MK0512GPG064T-I/PT

Part No PIC32MK0512GPG064T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tape & Reel
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 30x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK0512GPG064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356950-PIC32MK0512GPG064T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512GPG064T-I/PT CAD Model

Description

Product Overview: PIC32MK0512GPG064T-I/PT

The PIC32MK0512GPG064T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This 32-bit MCU is part of the PIC32MK family, known for its robust performance and extensive feature set, making it ideal for applications in motor control, industrial automation, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The MCU is built on the MIPS® M4K® processor core, which operates at up to 120 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with 512 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Peripherals: The device includes multiple digital peripherals such as Serial Communication modules (UART, SPI, I2C), which enable easy communication with other devices and sensors.
  • Analog Features: It features a 16-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement capabilities for analog signals. The MCU also includes two Digital-to-Analog Converters (DACs) for analog output.
  • Connectivity: With its Ethernet MAC with MII/RMII interfaces, CAN bus, and USB modules, this MCU is well-equipped for networked applications.
  • Timers and PWM: A variety of timers, including a 32-bit timer and multiple 16-bit timers, along with advanced PWM modules, support complex timing and control operations.
  • Package: The PIC32MK0512GPG064T-I/PT is available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Development Support: Microchip offers comprehensive development tools for this MCU, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, simplifying the development process.

Applications:

The versatility of the PIC32MK0512GPG064T-I/PT makes it suitable for a wide range of applications. Its high-speed processing capabilities and rich set of peripherals are perfect for advanced motor control systems, such as those found in electric vehicles or industrial machinery. The robust connectivity options enable it to serve as the core of a networked IoT device, while the extensive analog features make it a strong candidate for sensor interfacing and data acquisition systems in medical and industrial equipment.

With its combination of performance, memory, and peripheral integration, the PIC32MK0512GPG064T-I/PT from Microchip Technology stands out as a reliable and flexible MCU solution for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess