EN
  • EN
  • DE

PIC32MX320F032H-40I/PT

Part No PIC32MX320F032H-40I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930642-PIC32MX320F032H-40I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX320F032H-40I/PT CAD Model

Description

Microchip Technology PIC32MX320F032H-40I/PT Microcontroller

The PIC32MX320F032H-40I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is part of the PIC32MX family, which is renowned for its robust architecture, high-speed operation, and integrated peripherals that make it ideal for a wide range of applications including industrial control, medical devices, automotive systems, and IoT products.

Key Features:

  • Core: The MCU is built around the powerful MIPS M4K Core, which operates at up to 40 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Program Memory: It comes with 32 KB of flash memory, offering ample space for application code storage.
  • RAM: The device includes 8 KB of RAM, facilitating efficient data handling and manipulation.
  • Digital Communication: Equipped with a variety of communication modules including I2C, SPI, and UART, this MCU provides versatile options for serial communication.
  • Analog Features: With its 10-bit Analog-to-Digital Converters (ADCs), the PIC32MX320F032H-40I/PT can handle analog inputs, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Multiple 16-bit timers and PWM modules are available for precise timing operations and motor control applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC32MX320F032H-40I/PT is versatile enough to be used in a variety of applications. Its robust set of features and high-speed processing capabilities make it an excellent choice for:

  • Advanced industrial control systems
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Robotics

Overall, the PIC32MX320F032H-40I/PT microcontroller from Microchip Technology is a reliable and powerful component that can elevate the performance and capabilities of your embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess