EN
  • EN
  • DE

PIC16FR711-04E/S0012

Part No PIC16FR711-04E/S0012
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348591-PIC16FR711-04E/S0012
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16FR711-04E/S0012 CAD Model

Description

PIC16FR711-04E/S0012 - Microchip Technology

The PIC16FR711-04E/S0012 is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications requiring a robust control system with flexible features. This microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and efficiency in both power consumption and processing.

This particular model of the PIC16 series operates with an enhanced mid-range core, with 14-bit instruction words and a linear memory map, which simplifies programming and application scaling. It comes with a comprehensive set of peripherals that are suitable for a variety of tasks, including industrial control systems, automotive applications, and consumer electronics.

Key Features:

  • CPU Speed: The PIC16FR711-04E/S0012 boasts a CPU speed of up to 4 MHz, providing a solid balance of processing power for time-sensitive tasks without draining excessive power.
  • Program Memory: It is equipped with a generous amount of Flash program memory, enabling complex programs to be stored and executed efficiently.
  • RAM: Adequate RAM is provided for variable storage and smooth operation of applications.
  • I/O Pins: Numerous input/output pins are available for interfacing with external components, sensors, and actuators, offering great versatility in hardware design.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for precise reading of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It includes essential communication interfaces such as SPI, I2C, and UART for easy connectivity with other microcontrollers, peripherals, and modules.
  • Power Management: The MCU features multiple power-saving modes, which help in reducing the energy footprint of the device it controls, making it ideal for battery-powered or energy-efficient applications.

The PIC16FR711-04E/S0012 is available in a surface-mount package and is designed for operation over a wide temperature range, making it a reliable choice for demanding environments. With Microchip's commitment to long-term availability and support, this microcontroller is a smart choice for developers looking for a stable and future-proof platform for their embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess