EN
  • EN
  • DE

PL610-33D5C

Part No PL610-33D5C
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PICOXO DIVIDE BY 794 FOR 32.768K / IC 32.768kHz 1 Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Box
PLL No
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 32.768kHz
Divider/Multiplier Yes/No
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PL610-33
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names 150-PL610-33D5C
Standard Package 1
Win Source Part Number 1085427-PL610-33D5C
Ultra Librarian 3D Model Ultra Librarian PL610-33D5C CAD Model

Description

Microchip Technology PL610-33D5C Product Overview

The PL610-33D5C by Microchip Technology is a state-of-the-art, low-power, high-performance silicon oscillator device that offers a versatile solution for a wide range of applications. Designed to meet the stringent requirements of today's electronic devices, the PL610-33D5C provides a reliable clock source with an excellent stability and precision.

Key Features

  • Frequency Range: This device operates at a fixed frequency of 33.5 MHz, which is suitable for various applications including microcontrollers, communication peripherals, and digital signal processing.
  • Supply Voltage: The PL610-33D5C is designed to work with a supply voltage of 1.8V to 3.3V, accommodating a range of power sources and ensuring compatibility with low-voltage systems.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Temperature Stability: The device offers excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Packaging: Housed in a compact 6-pin SOT-23 package, the PL610-33D5C is designed for space-constrained applications, allowing for easy integration into various electronic assemblies.
  • Output Type: It provides a CMOS-compatible output, which is a common requirement for interfacing with modern digital circuits.

Applications

Microchip's PL610-33D5C is a versatile component that can be used in a variety of electronic applications. Its precision and reliability make it an excellent choice for use in consumer electronics, communication devices, portable instrumentation, and industrial equipment. Additionally, its low power consumption and small form factor are particularly beneficial for wearable technology, IoT devices, and any application where power efficiency and space are critical considerations.

Conclusion

In conclusion, the PL610-33D5C from Microchip Technology represents a blend of performance, power efficiency, and design flexibility. Its robust feature set ensures that it can meet the needs of the most demanding clock generation applications, making it a top choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess