EN
  • EN
  • DE

2N6726

Part No 2N6726
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS PNP MED PWR 30V 2A TO-237
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Mounting Style Through Hole
Manufacturer Package TO-237AA
Supplier Device Package TO-237
Family Part Number 2N6726
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124187-2N6726
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6726 CAD Model

Description

Product Overview: 2N6726 PNP Transistor by ON Semiconductor

The 2N6726 is a PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is an essential component in a wide range of electronic circuits, where it is used for amplification, switching, and as a current source or sink.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: The 2N6726 comes in a TO-92 package, which is widely used for through-hole mounting, offering ease of integration into various circuit designs.
  • Collector-Emitter Voltage (V<sub>CEO): It can handle a collector-emitter voltage up to 40V, making it suitable for moderate voltage applications.
  • Collector Current (I<sub>C): The transistor is capable of a continuous collector current up to 500mA, allowing it to drive a range of loads.
  • Power Dissipation (P<sub>D): With a power dissipation of 625mW, the 2N6726 can manage a fair amount of power for its size.
  • Gain Bandwidth Product (f<sub>T): It has a transition frequency of 250MHz, which is indicative of its capability to handle high frequency signals.

Applications

The 2N6726 PNP transistor is versatile and can be used in various electronic applications such as:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Power regulation modules
  • Motor control circuits
  • Switching applications, including relay drivers and power switches
  • Linear amplification and switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality. The 2N6726 PNP transistor is built to high standards, ensuring reliability and performance in your electronic projects. It is designed to meet the stringent requirements of the electronic industry, with a focus on long-term stability and consistency.

Conclusion

Whether you're a professional electronics engineer, a hobbyist, or a student, the 2N6726 from ON Semiconductor is a great choice for a reliable PNP transistor. Its robust characteristics and versatile applications make it a valuable component in any electronic enthusiast's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess