EN
  • EN
  • DE

RE46C153E

Part No RE46C153E
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Win Source Part Number 182627-RE46C153E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C153E CAD Model

Description

Microchip Technology's RE46C153E: A Comprehensive Overview

The RE46C153E from Microchip Technology is a state-of-the-art, ionization-type smoke detector IC with a low operating current, designed specifically for smoke detection applications. This innovative product integrates a plethora of features that make it an ideal solution for battery-operated smoke alarms, enhancing safety and reliability in residential and commercial settings.

At the heart of the RE46C153E is a built-in oscillator and timing control circuitry, which negates the need for external components, thus simplifying the design and reducing the overall bill of materials. The device is engineered to operate at a voltage range of 6V to 12V, making it versatile for various battery configurations.

Key Features:

  • Low Operating Current: The IC is optimized for low-power consumption, extending the life of the smoke alarm's battery and reducing maintenance frequency.
  • Interconnect Capability: It allows for multiple units to be interconnected, providing synchronous alarming, which is essential for larger installations.
  • Temporal Horn Pattern: The RE46C153E supports a built-in temporal horn pattern that complies with regulatory standards for alarm sound patterns, ensuring that the alarm is distinctly recognizable during an emergency.
  • Test Mode: It includes a test mode that simulates an alarm condition, allowing users to verify the functionality of the smoke alarm.
  • ESD Protection: The device features robust electrostatic discharge protection, safeguarding the IC from common static electricity damage.

Furthermore, the RE46C153E is equipped with an alarm memory, which is a critical feature that indicates if an alarm has been previously triggered. This is particularly useful for identifying the occurrence of an event in the absence of occupants.

The RE46C153E from Microchip Technology is available in a compact 16-pin DIP or SOIC package, allowing it to fit into a variety of smoke detector designs without compromising on performance. Its combination of low power consumption, integrated features, and robustness make it a top choice for manufacturers seeking to produce reliable and efficient smoke detection systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess