The RM04FTN1003 is a precision resistor manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This resistor is part of the company's extensive range of passive components that are known for their reliability and performance in a wide array of applications.
Key Features
- Resistance Value: The RM04FTN1003 offers a resistance value of 100 kΩ, which is ideal for various electronic circuits requiring precise resistance.
- Tolerance: It boasts a tight tolerance of ±1%, ensuring accurate performance and minimal deviation from the specified resistance value.
- Temperature Coefficient: With a temperature coefficient of ±50 ppm/°C, this resistor provides stable performance over a wide temperature range, making it suitable for applications that are sensitive to thermal variations.
- Power Rating: The resistor is capable of handling a power rating of 0.063W, or 1/16W, which is adequate for many low-power applications.
- Package/Size: It comes in a compact 0402 package, allowing for efficient use of space on printed circuit boards.
- Operating Temperature Range: The RM04FTN1003 is designed to operate within a temperature range of -55°C to +155°C, accommodating a broad spectrum of environmental conditions.
Applications
The RM04FTN1003 resistor is versatile and can be used in various electronic applications, such as:
- Telecommunications
- Medical equipment
- Automotive systems
- Industrial controls
- Consumer electronics
Microchip Technology's commitment to quality ensures that the RM04FTN1003 resistor not only meets but exceeds industry standards for performance and durability. Whether you're designing a complex system or a simple circuit, the RM04FTN1003 provides the reliability and precision you need to ensure your project's success.