EN
  • EN
  • DE

PEB55508FV2.1

Part No PEB55508FV2.1
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009504-PEB55508FV2.1
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB55508FV2.1 CAD Model

Description

The PEB55508FV2.1 is an ISDN Echo Canceller device from Infineon Technologies. This integrated circuit is designed to eliminate echo signals in ISDN (Integrated Services Digital Network) applications, ensuring clear and reliable voice and data communication. It's a crucial component in ISDN terminal equipment and network infrastructure, improving the quality of service by removing unwanted signal reflections.

Applications

  • ISDN Terminal Equipment: Used in ISDN phones, terminal adapters, and other devices for echo cancellation.
  • ISDN Network Infrastructure: Employed in central office switches and other network equipment to improve signal quality.
  • Voice over IP (VoIP) Gateways: Can be used in VoIP gateways to enhance voice communication quality.
  • Digital Signal Processing (DSP) Systems: Integrated into DSP systems for echo cancellation and signal processing.
  • Teleconferencing Systems: Used to provide clear audio during teleconferences by eliminating echoes.

Features

  • ISDN Echo Canceller: Specifically designed to remove echo signals in ISDN networks.
  • Integrated Circuit: Combines echo cancellation functionality into a single chip.
  • High Performance: Provides effective echo cancellation for clear communication.
  • Low Power Consumption: Optimizes power usage for energy efficiency.
  • Flexible Interface: Supports various interfaces for easy integration.

Benefits

  • Improved Voice Quality: Eliminates echoes, resulting in clearer and more natural voice communication.
  • Enhanced Data Transmission: Reduces signal interference, improving data transmission reliability.
  • Simplified System Design: Integrated functionality reduces component count and simplifies board layout.
  • Reduced Network Costs: Improved signal quality reduces the need for retransmissions, lowering network costs.
  • Increased Customer Satisfaction: Clear and reliable communication enhances customer experience.

Additional Details

The PEB55508FV2.1 operates on a 3.3V supply voltage. It uses advanced digital signal processing algorithms to achieve effective echo cancellation. It typically uses a serial communication interface for control and data transfer. The device is housed in a small outline package (SOP). It supports G.165 and G.168 echo cancellation standards. The echo cancellation tail length is configurable, allowing it to adapt to different network conditions. It also includes features such as comfort noise insertion to provide a more natural sound during periods of silence. The PEB55508FV2.1 is a key component for ensuring high-quality communication in ISDN systems.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess