Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2020
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 662344-S2020
Ultra Librarian 3D Model Ultra Librarian S2020 CAD Model

Description

The Microchip Technology S2020 is a state-of-the-art semiconductor product designed for a broad range of applications. It's a testament to Microchip's commitment to providing advanced solutions that meet the needs of modern electronics. The S2020 is a versatile component, well-suited for integration into various systems that require reliable performance, energy efficiency, and compact design.

Key Features

  • High Performance: The S2020 boasts a high-speed architecture that ensures swift data processing and responsiveness, making it ideal for applications requiring quick computations and real-time data handling.
  • Energy Efficient: With energy conservation in mind, the S2020 is designed to operate with minimal power consumption, thereby extending the battery life of portable devices and reducing the environmental footprint of electronic systems.
  • Compact Size: The small form factor of the S2020 makes it perfect for space-constrained applications, allowing for more efficient use of the PCB area.
  • Robust Security: Security is a top priority in today’s connected world. The S2020 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The device can operate effectively across a broad range of temperatures, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The versatility of the S2020 from Microchip Technology enables its use in various sectors, including but not limited to:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, for control systems and sensors
  • Consumer electronics, including wearables and smart appliances
  • Communication systems, like routers and switches

The S2020 represents Microchip Technology's dedication to innovation and excellence. With its robust feature set and flexible application potential, the S2020 is poised to be an integral component in the next generation of electronic devices.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for ST3020
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104E3/TR8
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention