EN
  • EN
  • DE

S20410

Part No S20410
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 12A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number S20410
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282304-S20410
Ultra Librarian 3D Model Ultra Librarian S20410 CAD Model

Description

Microchip Technology's S20410 Product Overview

The S20410 by Microchip Technology is a high-performance, precision integrated circuit that has been meticulously engineered to meet the demanding needs of the modern electronics industry. This product is a testament to Microchip's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • Advanced Technology: The S20410 is built using state-of-the-art semiconductor processes, ensuring superior performance and longevity.
  • High Precision: The device is designed for applications requiring precise measurements and control, making it an ideal choice for critical systems.
  • Low Power Consumption: With power efficiency in mind, the S20410 is optimized to operate with minimal energy usage, helping to extend battery life in portable applications.
  • Robust Design: The product is constructed to withstand harsh industrial environments, ensuring consistent performance even under challenging conditions.
  • Easy Integration: The S20410 features a user-friendly interface that simplifies integration into a wide range of electronic systems.

Applications

The versatility of the S20410 makes it suitable for a diverse array of applications. It can be utilized in sectors such as automotive, aerospace, industrial control, and consumer electronics. Whether it's for sensor interfacing, data acquisition, or process control, the S20410 delivers the reliability and precision required for critical applications.

Support and Documentation

Microchip Technology provides comprehensive support for the S20410, including detailed datasheets, application notes, and technical support from experienced engineers. Customers can access a wealth of resources to facilitate the design-in process and ensure successful deployment of the product in their projects.

Quality Assurance

The S20410 is manufactured under strict quality control standards, ensuring that each unit meets Microchip's high-quality benchmarks. Clients can trust in the reliability and performance of the S20410, backed by Microchip's reputation as a leading provider of integrated circuit solutions.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess