Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 45A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S3420
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282287-S3420
Ultra Librarian 3D Model Ultra Librarian S3420 CAD Model

Description

Microchip Technology S3420 Product Overview

The S3420, a cutting-edge product from Microchip Technology, stands as a testament to the company's commitment to innovation in the field of microcontroller and analog semiconductors. Designed to cater to the needs of modern electronics, this product offers a blend of performance, efficiency, and reliability that is ideal for a wide range of applications.

Key Features

  • High Performance: The S3420 is built to deliver top-notch performance, ensuring that your applications run smoothly and efficiently.
  • Energy Efficient: With power-saving features, the S3420 is engineered to consume less power, making it suitable for energy-sensitive projects.
  • Robust Design: Durability is at the core of the S3420, making it a reliable choice for applications that demand longevity and stability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the S3420 is designed to keep your applications at the forefront of innovation.

Applications

The versatility of the S3420 makes it an excellent choice for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Consumer Electronics

Technical Specifications

The S3420 boasts an impressive set of technical specifications that ensure it meets the stringent requirements of various industries:

  • Processor Core: Advanced RISC Architecture
  • Memory: Scalable options to suit your application needs
  • Communication Interfaces: Includes I2C, SPI, UART for flexible connectivity
  • Operating Voltage Range: Designed to accommodate a wide range of power sources
  • Temperature Range: Capable of operating under extreme environmental conditions

Quality and Support

Microchip Technology is dedicated to providing exceptional quality and customer support for the S3420. The product comes with comprehensive documentation, development tools, and direct support from Microchip's technical team to ensure a smooth integration into your projects.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention