EN
  • EN
  • DE

SAM9X60D6KT-I/4GB

Part No SAM9X60D6KT-I/4GB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 64MBIT DDR BGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X
Package Tape & Reel
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers SDR, LPDDR, LPSDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (5)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 196-TFBGA
Supplier Device Package 196-TFBGA (11x11)
Additional Interfaces CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number SAM9X60
Other Names 150-SAM9X60D6KT-I/4GBDKR,150-SAM9X60D6KT-I/4GBCT,150-SAM9X60D6KT-I/4GBTR
Standard Package 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1261920-SAM9X60D6KT-I/4GB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D6KT-I/4GB CAD Model

Description

The SAM9X60D6KT-I/4GB is a high-performance, feature-rich microcontroller unit (MCU) designed by Microchip Technology, tailored for a wide range of industrial and consumer applications. This advanced microcontroller is built on the ARM926EJ-S core, operating at up to 600 MHz, which provides the computational power necessary to handle complex tasks and algorithms.

One of the standout features of the SAM9X60D6KT-I/4GB is its integrated 4GB of DDR2 SDRAM, which offers ample memory for data-intensive operations, reducing the need for external memory components and thus simplifying design and saving board space. This large on-board memory is particularly beneficial for applications that require high-speed data processing and storage, such as multimedia devices, IoT endpoints, and industrial control systems.

The device boasts a rich set of peripherals, including high-speed USB host and device interfaces, Gigabit Ethernet MAC, and multiple serial communication interfaces. These connectivity options enable the SAM9X60D6KT-I/4GB to easily interface with other devices and networks, making it an ideal choice for connected applications. Additionally, the microcontroller supports a variety of storage options like SDIO/SD/MMC, and eMMC, providing flexibility in data storage and retrieval.

Security is a critical aspect of modern electronics, and the SAM9X60D6KT-I/4GB addresses this need with its integrated security features. These include a secure boot, AES and TDES hardware encryption engines, and a true random number generator (TRNG), ensuring secure data transfer and storage, which is vital for applications that handle sensitive information.

For developers, Microchip Technology provides extensive support and resources, including software libraries, development tools, and a strong community. This support helps to accelerate development cycles and reduce time-to-market for products based on the SAM9X60D6KT-I/4GB.

In summary, the SAM9X60D6KT-I/4GB from Microchip Technology is a robust and versatile microcontroller that delivers the performance, memory, connectivity, and security features necessary for today's demanding applications. Its integration of advanced features in a single chip makes it a powerful and efficient solution for a broad array of uses.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6458 $61.9374
7+ $16.9401 $118.5807
11+ $16.4107 $180.5177
15+ $15.8813 $238.2195
19+ $15.3520 $291.6880
26+ $13.7638 $357.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess