EN
  • EN
  • DE

SCH5307-NS-E3

Part No SCH5307-NS-E3
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188860-SCH5307-NS-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH5307-NS-E3 CAD Model

Description

The SCH5307-NS-E3 is a versatile and high-performance Super I/O controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced device is specifically designed to cater to the demanding needs of modern motherboards and embedded systems, offering a comprehensive range of features to enhance system management and connectivity.

Key Features

  • Multi-Function Integration: The SCH5307-NS-E3 incorporates a variety of I/O functions, including a keyboard controller, a mouse controller, and a serial port interface, which helps to reduce the overall component count on the motherboard.
  • Enhanced System Management: It supports advanced system management capabilities including hardware monitoring, fan control, and ACPI power management, making it ideal for power-sensitive applications.
  • Flexible Interface Support: The device features a range of interfaces such as LPC (Low Pin Count), UARTs, and GPIOs, providing flexibility in system design and compatibility with a variety of peripherals.
  • Robust Security: With built-in security features, the SCH5307-NS-E3 ensures the protection of system integrity and helps in preventing unauthorized access to the system.

Applications

The SCH5307-NS-E3 is suitable for a broad spectrum of applications, particularly in environments where reliable and consistent performance is critical. It is commonly used in:

  • Desktop and Notebook PCs
  • Industrial PCs and Embedded Systems
  • Servers and Workstations
  • Communication Infrastructure

Technical Specifications

The SCH5307-NS-E3 operates at a commercial temperature range and comes in a 128-pin QFP (Quad Flat Package) that ensures a compact footprint on the PCB. The device is compliant with industry standards, ensuring ease of integration into existing and new designs.

Conclusion

Microchip Technology's SCH5307-NS-E3 is a highly integrated Super I/O controller that offers a perfect blend of performance, flexibility, and security. Its extensive feature set and robust design make it an excellent choice for system designers looking to optimize their I/O capabilities while maintaining high standards of system management and security.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess