Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2003
Other Names 150-SG2003L
Standard Package 50
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278722-SG2003L
Ultra Librarian 3D Model Ultra Librarian SG2003L CAD Model

Description

Microchip Technology's SG2003L - Precision Voltage Reference

The SG2003L from Microchip Technology is a state-of-the-art precision voltage reference designed to offer both high accuracy and low temperature coefficient performance. This product is ideal for applications requiring a stable voltage reference over a wide range of environmental conditions. With its compact design, the SG2003L is perfect for space-constrained applications while providing the reliability and stability expected from Microchip products.

Key Features:

  • Precision Reference Voltage: The SG2003L provides a stable and precise reference voltage, ensuring consistent performance for your application.
  • Low Temperature Coefficient: This component boasts an impressive low temperature coefficient, minimizing voltage variations with temperature changes and enhancing system accuracy.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for various environments and applications.
  • Long-Term Stability: With its excellent long-term stability, the SG2003L ensures a consistent reference over time, reducing the need for recalibration and maintenance.
  • Low Noise: The low noise output of the SG2003L makes it an ideal choice for precision analog circuits, where noise can significantly affect performance.
  • Multiple Package Options: Available in several package types, the SG2003L provides flexibility for different design requirements and simplifies the integration process.

Applications:

The SG2003L is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial control systems
  • Precision instrumentation
  • Battery-powered and portable devices

With its combination of precision, stability, and versatility, the SG2003L from Microchip Technology is an excellent choice for any application where a reliable voltage reference is critical. Whether you are designing for industrial, commercial, or high-precision environments, the SG2003L delivers the performance needed to ensure the success of your projects.

You May Also Be Interested in

NXP / Nexperia
NPN/PNP general purpose transistors
Lowest to $0.0991
ECAD model for PUMZ1
Samsung
NPN (SWITCHING APPLICATION)
Lowest to $1.0866
ECAD model for KSR1102
Rohm Semiconductor
General purpose transistors (dual transistors)
Lowest to $0.1216
ECAD model for EMX18
Toshiba Semiconductor and Storage
TRANS 2PNP 50V 0.15A SMV
Lowest to $0.3503
ECAD model for 2SA1618-GR(TE85L,F
Rohm Semiconductor
Power management (dual transistors)
Lowest to $0.0609
ECAD model for UMZ2N
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Need more? Email Us
ECAD model for STA408A
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSSOP
Need more? Email Us
ECAD model for BC847BS,135
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Lowest to $0.4432
ECAD model for BC856S-QX
ON Semiconductor
Need more? Email Us
ECAD model for LB1710

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $672.6720 $672.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention