EN
  • EN
  • DE

BC847BS,135

Part No BC847BS,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377021-BC847BS,135
Ultra Librarian 3D Model Ultra Librarian BC847BS,135 CAD Model

Description

The BC847BS is a dual NPN bipolar transistor from Nexperia USA Inc.

  • Mounting Type: Surface Mount
  • Maximum Operating Temperature: 150°C
  • Maximum Collector Current: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • DC Current Gain: 200 @ 2mA, 5V
  • Saturation Voltage: 300mV @ 5mA, 100mA
  • Maximum Collector Cutoff Current: 15nA
  • Transition Frequency: 100MHz
  • Package / Case: 6-TSSOP, SC-88, SOT-363
  • Packaging: Tape and Reel

You May Also Be Interested in

Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,955+ $0.0168 $100.0440
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,010 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess