EN
  • EN
  • DE

SG2803J

Part No SG2803J
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Tray
Product Status Active
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2803
Standard Package 21 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 665652-SG2803J
Ultra Librarian 3D Model Ultra Librarian SG2803J CAD Model

Description

Introducing the SG2803J - A Robust Solution from Microchip Technology

The SG2803J is a state-of-the-art integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to meet the demanding needs of modern electronic systems, offering both reliability and performance in a compact package.

Key Features and Benefits

  • High Integration: The SG2803J integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space on the PCB, and potentially lowering the cost of the entire system.
  • Efficiency: With power management being a critical aspect in electronic design, the SG2803J is engineered to provide efficient operation, thereby reducing power consumption and heat dissipation.
  • Durability: Built to withstand harsh environments, the SG2803J operates reliably over a wide range of temperatures, making it suitable for industrial and automotive applications.
  • Flexibility: The device is designed for versatility and can be used in a variety of applications, from power supplies to motor control, offering designers a flexible solution for their circuit designs.

Applications

The SG2803J is ideal for use in a diverse array of applications. Its robust design and versatile nature make it perfect for:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics

Technical Support and Resources

Microchip Technology provides extensive technical support for the SG2803J, including detailed datasheets, application notes, and design guides. Their support team is also available to assist with any technical queries to ensure smooth integration of the SG2803J into your projects.

Whether you are developing a sophisticated industrial system or a simple consumer electronic device, the SG2803J from Microchip Technology offers the performance, efficiency, and reliability that your project requires. Embrace the power of Microchip Technology and elevate your designs with the SG2803J.

You May Also Be Interested in

Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess