EN
  • EN
  • DE

SG3524D-TR

Part No SG3524D-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 0, HIGH-RELIABILITY ISOLATED SWI  /  Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG3524
Other Names 150-SG3524D-TR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250188-SG3524D-TR
Ultra Librarian 3D Model Ultra Librarian SG3524D-TR CAD Model

Description

Microchip Technology's SG3524D-TR

The SG3524D-TR from Microchip Technology is a versatile and robust integrated circuit designed for regulating power supplies. This regulating pulse width modulator (PWM) offers an efficient solution for a wide range of power conversion and control applications. Its ability to perform in various configurations, including push-pull, single-ended, transformer-coupled, and multiple-output converters, makes it a highly adaptable component for designers and engineers.

At the heart of the SG3524D-TR lies a precision voltage reference of 5V with a 1% tolerance, ensuring accurate and consistent performance. This is coupled with an oscillator whose frequency can be programmed with external components, providing flexibility in the design of the timing circuit. The dual alternating outputs feature a variable duty cycle controlled by the dead-time control comparator, which allows for fine-tuning of the power delivery to the load.

The device includes all the necessary functions to construct a power supply with minimal external components, such as error amplifiers, a regulator, an oscillator, a PWM comparator, a shutdown circuit, and under-voltage lockout protection. This integration simplifies the design process and reduces the overall system cost and complexity. The SG3524D-TR is also equipped with short-circuit protection, enhancing the reliability and durability of the end application.

With its wide operating temperature range and the option to be mounted on a surface (Surface-Mount Device - SMD), the SG3524D-TR provides a versatile solution suitable for a variety of environmental conditions. The device is available in a 16-pin SOIC package, ensuring a compact footprint on the PCB, which is critical for space-constrained applications.

The SG3524D-TR from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable, and versatile components for the electronics industry. Whether it's for power supplies in consumer electronics, industrial systems, or telecommunications, this regulator is engineered to deliver optimal performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess