EN
  • EN
  • DE

SG3524J

Part No SG3524J
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS, HIGH-RELIABIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 40V
Frequency - Switching 100Hz ~ 300kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG3524
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665682-SG3524J
Ultra Librarian 3D Model Ultra Librarian SG3524J CAD Model

Description

Product Overview: SG3524J from Microchip Technology

The SG3524J is a versatile and robust integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This integrated circuit is specifically engineered for the efficient control of power supplies, and it is widely used in applications requiring pulse-width modulation (PWM) control and regulated power supply design.

Key Features

  • Adjustable Output Control: The SG3524J features adjustable dead time control, which allows for fine-tuning of the output, ensuring optimal performance for a variety of applications.
  • Wide Operating Range: With a wide operating range, this IC can function effectively across different voltages, making it suitable for diverse power supply configurations.
  • Versatile PWM: The PWM circuitry is designed to offer both single-ended or push-pull operation, providing flexibility in the design of the power supply.
  • Built-in Oscillator: The SG3524J includes an internal oscillator with a frequency range that can be adjusted by external components, allowing for custom frequency settings.
  • Protection Features: It comes equipped with under-voltage lockout, overcurrent protection, and automatic shutdown capabilities to ensure the longevity and reliability of the power supply.

Applications

The SG3524J is suitable for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and other power control devices. Its versatility and protective features make it an excellent choice for industrial, commercial, and consumer products that require stable and efficient power regulation.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG3524J is no exception. It is designed to meet the stringent requirements of power management applications, ensuring reliable performance over its operational lifespan. Whether for new designs or as a replacement part in existing systems, the SG3524J stands out as a top choice for designers looking for a dependable power control solution.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess