Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293695-LAN9115-MT-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9115-MT-E2 CAD Model

Description

Product Overview: LAN9115-MT-E2

The LAN9115-MT-E2 is a high-performance, small-footprint, full-featured Ethernet interface controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to facilitate the implementation of a network connectivity feature within embedded systems while maintaining a low power footprint and a rich set of functionalities.

Key Features:

  • High-Speed Ethernet Controller: The LAN9115-MT-E2 supports 10/100 Mbps Ethernet speeds, enabling fast data transfer rates suitable for a wide range of applications.
  • Flexible Interface Options: With an industry-standard Serial Peripheral Interface (SPI), the controller offers flexibility for connection with a variety of host processors.
  • Integrated PHY: The device includes a high-quality Physical Layer Transceiver (PHY) for reliable data transmission and reception over the network.
  • Low Power Consumption: Designed for energy efficiency, the LAN9115-MT-E2 is ideal for power-sensitive applications.
  • Advanced Buffer Management: It features a large buffer memory with sophisticated packet-handling capabilities to ensure optimal network performance.
  • Support for Multiple Protocols: The controller is capable of handling various network protocols, making it a versatile choice for different networking requirements.

Applications:

The LAN9115-MT-E2 is suitable for a diverse range of applications, including:

  • Embedded Systems
  • Industrial Automation
  • Consumer Electronics
  • Home Networking Devices
  • Point of Sale Systems
  • Networked Printers and other Peripherals

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and long-term reliability. The LAN9115-MT-E2 is built to meet the high standards expected of Microchip products, ensuring dependable operation in various environments and applications.

You May Also Be Interested in

Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Intel
Need more? Email Us
ECAD model for LU82562V
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9905 $89.9905
2+ $87.1783 $174.3566
3+ $84.3660 $253.0980
4+ $81.5537 $326.2148
6+ $73.1168 $438.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention