EN
  • EN
  • DE

MCP2221A-I/ML

Part No MCP2221A-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 16QFN  /  USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tube
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MCP2221
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261671-MCP2221A-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP2221A-I/ML CAD Model

Description

MCP2221A-I/ML - USB to I2C/UART Protocol Converter

The MCP2221A-I/ML is a highly integrated USB-to-I2C/UART protocol converter from Microchip Technology, designed to provide a simple and efficient solution for adding USB connectivity to I2C and UART-based devices. This compact component is housed in a 20-pin QFN package, making it an ideal choice for space-constrained applications.

With the MCP2221A-I/ML, developers can bridge the gap between legacy peripherals and modern computers that predominantly feature USB ports. It supports full-speed USB (12 Mb/s) and is USB 2.0 compliant, ensuring broad compatibility and fast data transfer rates. The device also offers a variety of features that make it versatile for a range of applications, including:

  • I2C/SMBus Support: The MCP2221A-I/ML provides I2C Master and Slave functionality with data rates of up to 400 kHz, allowing it to interface with a wide array of I2C devices such as sensors, EEPROMs, and other microcontrollers.
  • UART Interface: It also includes a full-speed UART interface with baud rates ranging from 300 to 460800 bps, which can be used for serial communication with various peripherals or debugging purposes.
  • GPIO and ADC: Four GPIO pins with configurable functionalities and an integrated 10-bit ADC provide additional interfacing capabilities, making the MCP2221A-I/ML a multifunctional bridge solution.
  • Customizable: The device allows for customization of settings such as GPIO configuration and power-up defaults through its internal EEPROM, which can also store user data.
  • Integrated Voltage Regulator: An onboard voltage regulator outputs 3.3V, which can be used to power external components, further reducing the overall system complexity.

The MCP2221A-I/ML is a robust and flexible solution for USB connectivity challenges. It is ideal for applications such as PC peripherals, battery chargers, and a variety of consumer electronics that require a bridge to USB. Additionally, its support for multiple communication protocols makes it a valuable component for industrial control systems, medical devices, and any embedded system that necessitates a USB interface.

Overall, the MCP2221A-I/ML is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for interfacing the analog and digital worlds.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2323 $50.7876
29+ $3.4727 $100.7083
45+ $3.3642 $151.3890
62+ $3.2556 $201.8472
80+ $3.1471 $251.7680
107+ $2.8216 $301.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess