EN
  • EN
  • DE

SG3548N

Part No SG3548N
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 4.8 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SG3548
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665696-SG3548N
Ultra Librarian 3D Model Ultra Librarian SG3548N CAD Model

Description

Introducing the SG3548N from Microchip Technology

The SG3548N is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is specifically tailored to meet the demands of advanced electronic systems.

The SG3548N is built to deliver high performance and reliability, making it an ideal choice for a wide array of applications, including power supply management, motor control, and battery management systems. Its robust design ensures that it can operate efficiently under various conditions, making it a versatile component for both industrial and consumer products.

Key Features of the SG3548N

  • High Precision: The SG3548N offers precise control over its functions, ensuring accurate performance for the most demanding applications.
  • Energy Efficient: With its focus on power conservation, the SG3548N is designed to maximize energy efficiency, which is critical for battery-operated devices and for reducing overall power consumption in electronic systems.
  • Durability: The device is engineered to withstand harsh environments and maintain its functionality over a wide temperature range, making it suitable for industrial applications.
  • Easy Integration: The SG3548N is designed for easy integration into various circuit designs, providing flexibility for engineers and designers to incorporate it into their projects.

Applications of the SG3548N

The versatility of the SG3548N allows it to be utilized in multiple sectors, including:

  • Power supply units for computers and networking equipment
  • Electric and hybrid vehicle control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Industrial automation and robotics

Microchip Technology's SG3548N is not just a component; it's a solution that offers reliability, efficiency, and precision. It's a testament to Microchip's commitment to providing innovative and high-quality products that push the boundaries of what's possible in the world of electronic components.

For more information on the SG3548N, including datasheets, technical specifications, and ordering information, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess