Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 2.3GHz to 2.7GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 160mA
Supply Voltage - Operating 3 V to 5 V
Case / Package 44-VFQFPN (7x7)
Win Source Part Number 1104065-STW82103BTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STW82103BTR CAD Model

Description

The STW82103BTR by STMicroelectronics is a cutting-edge RF synthesizer designed to deliver high performance and versatility in a wide range of applications. This integrated circuit is part of STMicroelectronics' extensive portfolio of RF products that cater to the demanding requirements of wireless communication systems.

Key Features

  • Frequency Range: The STW82103BTR operates over a broad frequency range, making it suitable for various applications, including but not limited to, wireless infrastructure, test equipment, and satellite communications.
  • Low Phase Noise: One of the standout features of this device is its low phase noise, which ensures a clean signal and minimizes interference in communication systems.
  • Integrated Voltage Controlled Oscillators (VCOs): The inclusion of integrated VCOs simplifies the design process and reduces the need for external components, thereby saving space and cost.
  • Programmable Dividers: With programmable dividers, users can easily adjust the frequency to meet the specific requirements of their application.
  • Serial Interface: The STW82103BTR comes with a serial interface for programming, which enables easy control and configuration of the device.

Applications

Thanks to its versatile features, the STW82103BTR can be used in a variety of applications, including:

  • Wireless infrastructure (e.g., base stations for cellular networks)
  • Broadband wireless access systems
  • Satellite communication systems
  • Test and measurement equipment

Product Specifications

The STW82103BTR is available in a compact QFN package that is both space-efficient and conducive to high-density PCB layouts. It is designed for operation over the industrial temperature range and is characterized by a balance of performance and power efficiency, making it an ideal choice for portable and battery-powered applications where power consumption is a critical factor.

Conclusion

The STW82103BTR RF synthesizer from STMicroelectronics represents a blend of performance, integration, and efficiency. Its comprehensive feature set and broad application scope make it a valuable component for designers looking to optimize their RF systems. As with all STMicroelectronics products, this device is backed by the company's commitment to quality and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24-QFN / GaAs MMIC I/Q DOWNCONVERTER 20 - 28 GHz
Need more? Email Us
ECAD model for HMC977LP4E
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
ECAD model for MD-125-PIN
Analog Devices Inc.
IC MIXER 2GHZ-14GHZ 12QFN / RF Mixer IC Radar 2GHz ~ 14GHz 12-QFN (3x2)
Lowest to $82.9349
ECAD model for LTC5548IUDB#TRPBF
Analog Devices Inc.
IC MMIC MIXER HI IP3 12-QFN
Lowest to $13.4930
ECAD model for HMC292LC3BTR
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
ECAD model for MD-154-PIN
MACOM Technology Solutions
MIXER, 5-37 GHZ, HIGH LINEARITY,
Need more? Email Us
ECAD model for MAMX-011066-TR0100
MACOM Technology Solutions
MIXER
Need more? Email Us
ECAD model for CSM5TH
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.9757 $95.9271
5+ $26.2364 $131.1820
8+ $25.4166 $203.3328
11+ $24.5967 $270.5637
14+ $23.7768 $332.8752
19+ $21.3172 $405.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention