EN
  • EN
  • DE

LTC5548IUDB#TRPBF

Part No LTC5548IUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2GHZ-14GHZ 12QFN / RF Mixer IC Radar 2GHz ~ 14GHz 12-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
RF Type Radar
Frequency 2GHz ~ 14GHz
Number of Mixers 2
Gain -
Noise Figure 10.8dB
Secondary Attributes -
Current - Supply 136mA
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x2)
Base Product Number LTC5548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357214-LTC5548IUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5548IUDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC5548IUDB#TRPBF RF Mixer

The LTC5548IUDB#TRPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide excellent frequency conversion from 2GHz to 14GHz in RF applications. This mixer is a part of the Ultra-Wideband Mixer family, which is renowned for its superior linearity and wide frequency range, making it an ideal choice for a variety of wireless applications such as point-to-point backhaul, broadband wireless services, and satellite communications.

Enclosed in a compact, 3mm x 2mm DFN package, the LTC5548IUDB#TRPBF offers a robust feature set that includes a wide IF bandwidth from DC to 6GHz. This allows the mixer to support high-order QAM modulation schemes used in modern communication systems. Its low conversion loss and excellent LO to RF and LO to IF isolation ensure minimal signal distortion and reduce the need for additional filtering.

The mixer operates over a wide temperature range, making it suitable for deployment in harsh environmental conditions. It also boasts an integrated LO buffer, which simplifies the design by eliminating the need for an external driver circuit. This not only saves board space but also reduces component count and overall system cost.

Key features of the LTC5548IUDB#TRPBF include:

  • Frequency Range: 2GHz to 14GHz
  • IF Frequency Range: DC to 6GHz
  • Passive Double-Balanced Mixer Topology
  • Low Conversion Loss
  • High Linearity Performance
  • Integrated LO Buffer
  • Compact 3mm x 2mm DFN Package

This mixer is also designed with the needs of modern RF systems in mind, offering excellent 2RF-2LO spurious suppression and a high IP3 (third-order intercept point), which is critical for maintaining signal integrity in the presence of strong interfering signals.

The LTC5548IUDB#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient assembly for high-volume production. With its combination of performance, integration, and compact size, the LTC5548IUDB#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their RF signal chain for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess