EN
  • EN
  • DE

SMAJ4763AE3/TR13

Part No SMAJ4763AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 250 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4763
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280254-SMAJ4763AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4763AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4763AE3/TR13 Zener Diodes

The SMAJ4763AE3/TR13 from Microchip Technology is a robust surface-mount Zener diode designed for applications requiring voltage regulation and transient voltage protection. This high-quality electronic component is part of Microchip's SMAJ series, known for its reliability and performance in a compact SMA package.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 36V, the SMAJ4763AE3/TR13 provides precise voltage regulation, ensuring stable operation in various electronic circuits.
  • Power Dissipation: This Zener diode is capable of dissipating up to 1.5W of power, making it suitable for handling moderate levels of power in electronic systems.
  • Surge Protection: It offers excellent surge protection capabilities, safeguarding sensitive components from voltage spikes and transients.
  • Package: The device comes in a convenient surface-mount SMA package, which is ideal for automated assembly processes and saves valuable board space.
  • Temperature Stability: The diode's silicon construction ensures temperature stability, allowing for consistent performance over a wide operating temperature range.
  • RoHS Compliant: Adhering to environmental standards, the SMAJ4763AE3/TR13 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the SMAJ4763AE3/TR13 Zener diode makes it suitable for a broad range of applications, including:

  • Voltage regulation in power supplies
  • Protection for sensitive electronics in automotive and consumer electronics
  • Overvoltage protection in industrial and telecommunication equipment
  • Clamping applications in multi-stage protection architectures

Whether you are designing a new electronic product or looking for a reliable component for maintenance purposes, the SMAJ4763AE3/TR13 from Microchip Technology is an excellent choice for ensuring circuit protection and stability. Its small footprint, combined with its robust performance, makes it a valuable component for engineers and designers working in a variety of fields.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess