Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9V
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 15.4V
Current - Peak Pulse (10/1000µs) 97.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ9.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299384-SMCJ9.0CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ9.0CAE3/TR13 CAD Model

Description

The SMCJ9.0CAE3/TR13 is a robust transient voltage suppression (TVS) diode, expertly crafted by Microchip Technology, designed to safeguard sensitive electronic components from voltage spikes and surges. This TVS diode is a critical component for any circuit exposed to transient voltage events, providing reliable protection in a compact SMC package.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 9.0V, which is the maximum voltage that can be applied over the TVS diode without causing it to conduct in avalanche.
  • Clamping Capability: With its excellent clamping capability, the SMCJ9.0CAE3/TR13 can withstand significant transient overvoltages, clamping them to a safe level to protect downstream components.
  • Peak Pulse Power: It boasts a peak pulse power of 1500W (10/1000μs), ensuring that even high-energy transients are effectively suppressed.
  • Reverse Stand-off Voltage Range: The device operates effectively within a wide range of reverse stand-off voltages, accommodating various application requirements.
  • Bi-directional Protection: The SMCJ9.0CAE3/TR13 provides bi-directional protection, which means it can suppress transients approaching from either direction in a circuit.
  • Low Incremental Surge Resistance: Its low incremental surge resistance helps in minimizing the voltage drop during the surge event, thereby offering better performance.
  • Environmental Compliance: This TVS diode is compliant with RoHS and REACH regulations, ensuring environmental safety and a commitment to sustainability.

Applications

The SMCJ9.0CAE3/TR13 is ideal for a broad range of applications, including but not limited to power supply protection, industrial systems, telecommunications, and networking equipment. Its reliability and efficiency make it an excellent choice for protecting sensitive electronics in automotive systems, consumer electronics, and aerospace technologies where voltage transients can cause significant damage or operational disruptions.

You May Also Be Interested in

Renesas Electronics America
NNCD3.9D-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
ECAD model for NNCD3.9D-T1-A
Comchip Technology
TVS DIODE 5VWM 30VC 0201/DFN0603 / 30V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Lowest to $0.0317
ECAD model for CPDZC5V0SPC-HF
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention