Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 30 V 500 mW - Through Hole DO-35 (DO-204AH)
Manufacturer Vishay
Series Automotive, AEC-Q101
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
Family Name TZX30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number TZX30B-TAP-ND, TZX30B-TAPGICT, TZX30B-TAPGITB
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901619-TZX30B-TAP
Ultra Librarian 3D Model Ultra Librarian TZX30B-TAP CAD Model

Description

The TZX30B-TAP is a Zener diode from the Automotive, AEC-Q101 series of Vishay.

  • Series: Automotive, AEC-Q101
  • Application: Circuit Protection
  • Category: Discrete Semiconductor Products
  • Package: DO-35 (DO-204AH)
  • Mounting Technology: Through-Hole
  • Voltage: 30V
  • Power: 500mW
  • Packaging: Cut Tape (CT) and Tape & Box (TB)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 10,000

You May Also Be Interested in

Vishay
DIODE ZENER 3.3V 1.25W DO214AC
Lowest to $0.2992
ECAD model for BZG05C3V3-HM3-08
Microsemi Corporation
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N4620UR-1
Microsemi Corporation
DIODE ZENER 6.4V 500MW DO35 / 6.4 Volt Temperature Compensated Zener Reference Diodes
Lowest to $11.8727
ECAD model for JANTX1N4568A-1
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Vishay
DIODE ZENER 36V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C36-E3-18
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Need more? Email Us
ECAD model for MMSZ5262A_R1_00001
Nexperia USA Inc.
DIODE ZENER 6.8V 250MW TO236AB
Lowest to $0.0793
ECAD model for BZX84-C6V8,235
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0336 $65.0160
4,695+ $0.0276 $129.5820
7,285+ $0.0267 $194.5095
10,000+ $0.0259 $259.0000
12,955+ $0.0250 $323.8750
17,345+ $0.0224 $388.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,200 pieces
MOQ: 1935 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention