EN
  • EN
  • DE

SST12LP00A/NE

Part No SST12LP00A/NE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP BLUETOOTH 2.4GHZ  /  RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
Gain 27dB
RF Type Bluetooth
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 115mA
Test Frequency 2.4GHz ~ 2.5GHz
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236227-SST12LP00A/NE
Ultra Librarian 3D Model Ultra Librarian SST12LP00A/NE CAD Model

Description

Microchip Technology's SST12LP00A/NE: A High-Performance RF Amplifier

The SST12LP00A/NE is a cutting-edge RF amplifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of RF products, offering exceptional performance for a variety of applications including wireless and broadband communications.

Key Features

  • Frequency Range: The SST12LP00A/NE operates within a broad frequency range, making it versatile for different RF applications.
  • Power Efficiency: With high power-added efficiency, this amplifier is optimized for low-power operations while maintaining a robust RF performance.
  • Linearity: It provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Gain: The device offers a high gain, ensuring that the signal is amplified sufficiently for the intended application.
  • Thermal Management: Designed with thermal considerations in mind, the SST12LP00A/NE ensures reliable operation even under varying temperature conditions.
  • Integration: The amplifier is designed for easy integration into various circuit designs, supporting a wide range of products and applications.

Applications

The versatile nature of the SST12LP00A/NE allows it to be used in numerous RF applications, including:

  • Wireless LANs and PANs
  • Broadband wireless access systems
  • Home RF devices
  • Cordless phones
  • RFID readers and tags

Performance and Quality

Microchip Technology is renowned for its commitment to quality and performance. The SST12LP00A/NE is built to meet the highest standards, ensuring that it delivers consistent and reliable performance. It is a testament to Microchip's dedication to providing innovative solutions that address the needs of modern RF communication systems.

For designers and engineers looking for a high-performance RF amplifier, the SST12LP00A/NE from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess