EN
  • EN
  • DE

SST12LP14E-QX6E

Part No SST12LP14E-QX6E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 6-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz
P1dB 26.5dBm (446.7mW)
Gain 31dB
RF Type 802.11g
Supply Voltage - Operating 3 V to 4.2 V
Operating Supply Current 340mA
Test Frequency 2.4GHz to 2.485GHz
Case / Package 6-QFN (1.5x1.5)
Win Source Part Number 066096-SST12LP14E-QX6E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP14E-QX6E CAD Model

Description

Microchip Technology's SST12LP14E-QX6E: A High-Performance RF Amplifier

The SST12LP14E-QX6E from Microchip Technology is a state-of-the-art RF amplifier that offers a perfect blend of performance, efficiency, and reliability. Designed to cater to the demanding needs of modern wireless applications, this product is an ideal choice for designers looking to enhance RF signal strength while maintaining signal integrity and quality.

This RF amplifier operates within the 2.4 - 2.5 GHz frequency range, making it perfectly suited for applications such as WiFi, Bluetooth, and other ISM band devices. Its high linearity and output power ensure that signals are transmitted with clarity and strength, even in environments with high interference or at extended ranges.

The SST12LP14E-QX6E boasts a high power-added efficiency (PAE) that minimizes power consumption, making it an eco-friendly solution for battery-powered devices. Its low operating voltage further contributes to energy savings, which is critical in portable and remote applications where power availability is a concern.

Constructed with robustness in mind, the SST12LP14E-QX6E is housed in a compact 3x3 mm, 16-pin QFN package, which not only saves valuable board space but also provides excellent thermal performance. This ensures that the device operates reliably over a wide temperature range, maintaining consistent performance even under varying environmental conditions.

Integration is straightforward, thanks to the amplifier's simple input and output matching. This ease of use accelerates the design process, allowing for quicker time-to-market for products incorporating the SST12LP14E-QX6E. Additionally, the amplifier is designed to meet or exceed the regulatory standards for RF devices, providing peace of mind for both designers and end-users regarding compliance and safety.

In summary, the SST12LP14E-QX6E RF amplifier from Microchip Technology is a versatile and powerful component that enhances the performance of a wide range of wireless applications. Its combination of efficiency, compactness, and ease of use makes it an excellent choice for anyone looking to improve their wireless product's range and signal quality.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
NXP / Nexperia
BGU8821
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8073 $58.0730
25+ $4.7644 $119.1100
38+ $4.6165 $175.4270
52+ $4.4675 $232.3100
67+ $4.3185 $289.3395
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess